Silicon Labs Embedded - Embedded - Microcontrollers - C8051F506-IQR C8051F506-IQR

Description
Manufacturer: Silicon Labs Win Source Part Number: 865684-C8051F506-IQR Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: 8051 Speed: 50MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F506 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: C8051F506-IQR-ND, 336-4388-1, 336-4388-2, 336-4388-6
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 865684-C8051F506-IQR Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: 8051 Speed: 50MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F506 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: C8051F506-IQR-ND, 336-4388-1, 336-4388-2, 336-4388-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F506-IQR - 865684-C8051F506-IQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F506-IQR
865684-C8051F506-IQR
Embedded - Embedded - Microcontrollers - C8051F506-IQR 865684-C8051F506-IQR
Manufacturer: Silicon Labs Win Source Part Number: 865684-C8051F506-IQR Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: 8051 Speed: 50MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F506 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: C8051F506-IQR-ND, 336-4388-1, 336-4388-2, 336-4388-6

Manufacturer: Silicon Labs
Win Source Part Number: 865684-C8051F506-IQR
Series: C8051F50x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Core Processor: 8051
Speed: 50MHz
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F506
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: C8051F506-IQR-ND, 336-4388-1, 336-4388-2, 336-4388-6

Buy Now Datasheet
Microcontrollers - 336-4388-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4388-2-ND
Microcontrollers 336-4388-2-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
685-C8051F506-IQR
Embedded Microcontroller MCU 685-C8051F506-IQR
Microcontroller Product overview: C8051F506-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F506-IQR can be used for catalog matching and distributor lookup.

Microcontroller Product overview: C8051F506-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F506-IQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F506-IQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F506-IQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F506-IQR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - C8051F506-IQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F506-IQR
Microcontrollers C8051F506-IQR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F506-IQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F506-IQR
Microcontrollers C8051F506-IQR
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
MCU 8-bit C8051F50x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin PQFP T/R - 715-C8051F506-IQR - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F50x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin PQFP T/R
715-C8051F506-IQR
MCU 8-bit C8051F50x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin PQFP T/R 715-C8051F506-IQR
MCU 8-bit C8051F50x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin PQFP T/R

MCU 8-bit C8051F50x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin PQFP T/R

Supplier's Site
Embedded - Microcontrollers - C8051F506-IQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F506-IQR
Embedded - Microcontrollers C8051F506-IQR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F506-IQR
8-bit Microcontrollers - MCU C8051F506-IQR
8-bit Microcontrollers - MCU 50 MIPS, 32 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFP32

8-bit Microcontrollers - MCU 50 MIPS, 32 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFP32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 865684-C8051F506-IQR 336-4388-2-ND 685-C8051F506-IQR C8051F506-IQR C8051F506-IQR C8051F506-IQR 715-C8051F506-IQR C8051F506-IQR C8051F506-IQR
Product Name Embedded - Embedded - Microcontrollers - C8051F506-IQR Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers MCU 8-bit C8051F50x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin PQFP T/R Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 1.8 to 5.25 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts 1.8 to 5.25 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details