Silicon Labs Automotive and Industrial MCU C8051F505

Description
Features 50 MIPS 8051 CPU 64 or 32 kB Flash memory 4 kB RAM 24 MHz on-board oscillator (±0.5%) with clock multiplier 12-bit, 200 ksps ADC, ±1LSB INL Up to 32 analog inputs Up to 40 digital I/O CAN 2.0 B, LIN 2.1 2 x UART, SPI, I²C PWM, Timers 1.8 to 5.25 V input supply –40 to 125 ºC operating range Two on-chip comparator and temperature sensor Packages: 48-Pin QFP/QFN 40-Pin QFN 32-Pin QFP/QFN
Datasheet
Description
Features 50 MIPS 8051 CPU 64 or 32 kB Flash memory 4 kB RAM 24 MHz on-board oscillator (±0.5%) with clock multiplier 12-bit, 200 ksps ADC, ±1LSB INL Up to 32 analog inputs Up to 40 digital I/O CAN 2.0 B, LIN 2.1 2 x UART, SPI, I²C PWM, Timers 1.8 to 5.25 V input supply –40 to 125 ºC operating range Two on-chip comparator and temperature sensor Packages: 48-Pin QFP/QFN 40-Pin QFN 32-Pin QFP/QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive and Industrial MCU - C8051F505 - Silicon Labs
Austin, TX, USA
Automotive and Industrial MCU
C8051F505
Automotive and Industrial MCU C8051F505
Features 50 MIPS 8051 CPU 64 or 32 kB Flash memory 4 kB RAM 24 MHz on-board oscillator (±0.5%) with clock multiplier 12-bit, 200 ksps ADC, ±1LSB INL Up to 32 analog inputs Up to 40 digital I/O CAN 2.0 B, LIN 2.1 2 x UART, SPI, I²C PWM, Timers 1.8 to 5.25 V input supply –40 to 125 ºC operating range Two on-chip comparator and temperature sensor Packages: 48-Pin QFP/QFN 40-Pin QFN 32-Pin QFP/QFN

Features

50 MIPS 8051 CPU
64 or 32 kB Flash memory
4 kB RAM
24 MHz on-board oscillator (±0.5%) with clock multiplier
12-bit, 200 ksps ADC, ±1LSB INL
Up to 32 analog inputs
Up to 40 digital I/O
CAN 2.0 B, LIN 2.1
2 x UART, SPI, I²C
PWM, Timers
1.8 to 5.25 V input supply
–40 to 125 ºC operating range
Two on-chip comparator and temperature sensor
Packages:
48-Pin QFP/QFN
40-Pin QFN
32-Pin QFP/QFN
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number C8051F505
Product Name Automotive and Industrial MCU
Features Watchdog Timer
Bits Other; 12 Bit
Number 4
RAM 4.35 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7264AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers