8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V 8-bit MCU
IC MCU 8BIT 32KB FLASH 48TQFP
MCU, 8BIT, 50MHZ, QFP-48; Product Range:C8051 Family C8051F50x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:4.25KB; No. of Pins:48Pins; MCU Case Style:QFP; No. of I/O s:40I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 48TQFP
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1520-ND | C8051F505-IQ | C8051F505-IQ | C8051F505-IQ | 74AC8879 | C8051F505-IQ | C8051F505-IQ |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 32x12b | ||||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 32 KB |