Silicon Labs Embedded - Embedded - Microcontrollers - C8051F504-IQ C8051F504-IQ

Description
Manufacturer: Silicon Labs Win Source Part Number: 914611-C8051F504-IQ Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: 8051 Speed: 50MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F504 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1518, C8051F504IQ
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 914611-C8051F504-IQ Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: 8051 Speed: 50MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F504 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1518, C8051F504IQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F504-IQ - 914611-C8051F504-IQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F504-IQ
914611-C8051F504-IQ
Embedded - Embedded - Microcontrollers - C8051F504-IQ 914611-C8051F504-IQ
Manufacturer: Silicon Labs Win Source Part Number: 914611-C8051F504-IQ Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: 8051 Speed: 50MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F504 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1518, C8051F504IQ

Manufacturer: Silicon Labs
Win Source Part Number: 914611-C8051F504-IQ
Series: C8051F50x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Core Processor: 8051
Speed: 50MHz
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F504
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-1518, C8051F504IQ

Buy Now Datasheet
Microcontrollers - 336-1518-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1518-ND
Microcontrollers 336-1518-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 5.25V Embedded Microcontroller MCU
685-C8051F504-IQ
8-bit 50MHz 5.25V Embedded Microcontroller MCU 685-C8051F504-IQ
8-Bit 50MHz FLASH MCU, 40 I/O, QFP, 1.8-5.25V Product overview: C8051F504-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 5.25V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 5.25V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F504-IQ can be used for catalog matching and distributor lookup.

8-Bit 50MHz FLASH MCU, 40 I/O, QFP, 1.8-5.25V Product overview: C8051F504-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 5.25V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 5.25V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F504-IQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F504-IQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F504-IQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F504-IQ
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site
Microcontrollers - C8051F504-IQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F504-IQ
Microcontrollers C8051F504-IQ
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F504-IQ
8-bit Microcontrollers - MCU C8051F504-IQ
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V CAN LIN 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 5 V CAN LIN 8-bit MCU

Buy Now Datasheet
MCU 8-bit 8051 CISC 32KB Flash 2.5V/3.3V/5V Automotive 48-Pin PQFP Tray - 715-C8051F504-IQ - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit 8051 CISC 32KB Flash 2.5V/3.3V/5V Automotive 48-Pin PQFP Tray
715-C8051F504-IQ
MCU 8-bit 8051 CISC 32KB Flash 2.5V/3.3V/5V Automotive 48-Pin PQFP Tray 715-C8051F504-IQ
MCU 8-bit 8051 CISC 32KB Flash 2.5V/3.3V/5V Automotive 48-Pin PQFP Tray

MCU 8-bit 8051 CISC 32KB Flash 2.5V/3.3V/5V Automotive 48-Pin PQFP Tray

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
C8051F504-IQ
Embedded - Microcontrollers C8051F504-IQ
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 914611-C8051F504-IQ 336-1518-ND 685-C8051F504-IQ C8051F504-IQ C8051F504-IQ C8051F504-IQ 715-C8051F504-IQ C8051F504-IQ
Product Name Embedded - Embedded - Microcontrollers - C8051F504-IQ Microcontrollers 8-bit 50MHz 5.25V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU MCU 8-bit 8051 CISC 32KB Flash 2.5V/3.3V/5V Automotive 48-Pin PQFP Tray Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 1.8 to 5.25 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details