Silicon Labs Embedded - Embedded - Microcontrollers - C8051F503-IM C8051F503-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 865682-C8051F503-IM Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F503 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1517-5, C8051F503IM
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 865682-C8051F503-IM Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F503 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1517-5, C8051F503IM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F503-IM - 865682-C8051F503-IM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F503-IM
865682-C8051F503-IM
Embedded - Embedded - Microcontrollers - C8051F503-IM 865682-C8051F503-IM
Manufacturer: Silicon Labs Win Source Part Number: 865682-C8051F503-IM Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F503 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-1517-5, C8051F503IM

Manufacturer: Silicon Labs
Win Source Part Number: 865682-C8051F503-IM
Series: C8051F50x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Core Processor: 8051
Speed: 50MHz
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F503
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-1517-5, C8051F503IM

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 64KB 5.25V Embedded Microcontroller MCU
685-C8051F503-IM
8-bit 50MHz 64KB 5.25V Embedded Microcontroller MCU 685-C8051F503-IM
8-Bit MCU, 50MHz, 64KB FLASH, QFN, 25 I/O, 1.8-5.25V Product overview: C8051F503-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, 5.25V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F503-IM can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 64KB FLASH, QFN, 25 I/O, 1.8-5.25V Product overview: C8051F503-IM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, 5.25V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F503-IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1517-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1517-5-ND
Microcontrollers 336-1517-5-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F503-IM
8-bit Microcontrollers - MCU C8051F503-IM
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F503-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F503-IM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F503-IM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
C8051F503-IM
Embedded - Microcontrollers C8051F503-IM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - C8051F503-IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F503-IM
Microcontrollers C8051F503-IM
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 865682-C8051F503-IM 685-C8051F503-IM 336-1517-5-ND C8051F503-IM C8051F503-IM C8051F503-IM C8051F503-IM
Product Name Embedded - Embedded - Microcontrollers - C8051F503-IM 8-bit 50MHz 64KB 5.25V Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.25 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details