Silicon Labs Microcontrollers C8051F502-IMR

Description
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4819-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4819-2-ND
Microcontrollers 336-4819-2-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F502-IMR - 914608-C8051F502-IMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F502-IMR
914608-C8051F502-IMR
Embedded - Embedded - Microcontrollers - C8051F502-IMR 914608-C8051F502-IMR
Manufacturer: Silicon Labs Win Source Part Number: 914608-C8051F502-IMR Series: C8051F50x Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8051 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5) Core Processor: 8051 Speed: 50MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 25x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.25V Family Name: C8051F502 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-4819-1, C8051F502-IMR-ND, 336-4819-2, 336-4819-6

Manufacturer: Silicon Labs
Win Source Part Number: 914608-C8051F502-IMR
Series: C8051F50x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Core Processor: 8051
Speed: 50MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I²C), CANbus, LINbus, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 25x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.25V
Family Name: C8051F502
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4819-1, C8051F502-IMR-ND, 336-4819-2, 336-4819-6

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 64KB QFN Embedded Microcontroller MCU
685-C8051F502-IMR
8-bit 50MHz 64KB QFN Embedded Microcontroller MCU 685-C8051F502-IMR
8-bit 8051 MCU, 50MHz, 64KB Flash, QFN, 25 I/O Product overview: C8051F502-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F502-IMR can be used for catalog matching and distributor lookup.

8-bit 8051 MCU, 50MHz, 64KB Flash, QFN, 25 I/O Product overview: C8051F502-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F502-IMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F502-IMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F502-IMR
Microcontrollers C8051F502-IMR
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F502-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F502-IMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F502-IMR
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site
Microcontrollers - C8051F502-IMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F502-IMR
Microcontrollers C8051F502-IMR
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F502-IMR
Embedded - Microcontrollers C8051F502-IMR
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F502-IMR
8-bit Microcontrollers - MCU C8051F502-IMR
8-bit Microcontrollers - MCU 50 MIPS, 64 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFN32

8-bit Microcontrollers - MCU 50 MIPS, 64 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFN32

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4819-2-ND 914608-C8051F502-IMR 685-C8051F502-IMR C8051F502-IMR C8051F502-IMR C8051F502-IMR C8051F502-IMR C8051F502-IMR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F502-IMR 8-bit 50MHz 64KB QFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 25x12b
RAM 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - C167SRLMHABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers