Microcontroller Product overview: C8051F501-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F501-IQR can be used for catalog matching and distributor lookup.
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 730262-C8051F501-IQR
Series: C8051F50x
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 48-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051F501
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 48-QFP (7x7)
Alternative Parts (Cross-Reference): SAF-XC886C-6FFA 5V AC; SAF-XC886C-6FFI 3V3 AC; SAF-XC886-6FFA 5V AC;
Introduction Date: July 09, 2008
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 48TQFP
IC MCU 8BIT 64KB FLASH 48TQFP
8-bit Microcontrollers - MCU 50 MIPS, 64 kB, 4 kB, SPI, UART, I2C, QFP48
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F501-IQR | C8051F501-IQR-ND | 730262-C8051F501-IQR QFP48 | C8051F501-IQR | C8051F501-IQR | C8051F501-IQR | C8051F501-IQR |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F501-IQR | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| RAM | 4.25 KB | 4.25 KB | 64 KB | 4.25 KB | 4.25 KB | ||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 5.25 volts | |||
| Serial Interface | I2C, SPI, UART, USART, EBI/EMI, SMBus, 2-Wire | SPI; UART; USART | |||||
| Package Type | Other; TQFP | TQFP; Other; 48-TQFP | TQFP; Other; 48-TQFP | QFP; TQFP; Other; 48-TQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |