Silicon Labs Embedded - Embedded - Microcontrollers - C8051F501-IQ C8051F501-IQ

Description
Manufacturer: Silicon Labs Win Source Part Number: 012609-C8051F501-IQ Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-QFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 012609-C8051F501-IQ Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-QFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051F501-IQ - 012609-C8051F501-IQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F501-IQ
012609-C8051F501-IQ
Embedded - Embedded - Microcontrollers - C8051F501-IQ 012609-C8051F501-IQ
Manufacturer: Silicon Labs Win Source Part Number: 012609-C8051F501-IQ Packaging: Tray Core Processor: 8051 Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-QFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 012609-C8051F501-IQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-QFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 336-1512-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1512-ND
Microcontrollers 336-1512-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 64KB 4.25KB Embedded Microcontroller MCU
685-C8051F501-IQ
8-bit 50MHz 64KB 4.25KB Embedded Microcontroller MCU 685-C8051F501-IQ
8-Bit 50MHz FLASH MCU, 64KB, 4.25KB RAM, QFP, 1.8-5.25V Product overview: C8051F501-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, 4.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, 4.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F501-IQ can be used for catalog matching and distributor lookup.

8-Bit 50MHz FLASH MCU, 64KB, 4.25KB RAM, QFP, 1.8-5.25V Product overview: C8051F501-IQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB, 4.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, 4.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F501-IQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F501-IQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F501-IQ
Microcontrollers C8051F501-IQ
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs - 74AC8875 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs
74AC8875
Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs 74AC8875
MCU, 8BIT, 50MHZ, QFP-48; Product Range:C8051 Family C8051F50x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:48Pins; MCU Case Style:QFP; No. of I/O s:40I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 50MHZ, QFP-48; Product Range:C8051 Family C8051F50x Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:48Pins; MCU Case Style:QFP; No. of I/O s:40I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F501-IQ
8-bit Microcontrollers - MCU C8051F501-IQ
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 5 V 8-bit MCU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F501-IQ
Embedded - Microcontrollers C8051F501-IQ
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F501-IQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F501-IQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F501-IQ
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site
Microcontrollers - C8051F501-IQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F501-IQ
Microcontrollers C8051F501-IQ
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 012609-C8051F501-IQ 336-1512-ND 685-C8051F501-IQ C8051F501-IQ 74AC8875 C8051F501-IQ C8051F501-IQ C8051F501-IQ C8051F501-IQ
Product Name Embedded - Embedded - Microcontrollers - C8051F501-IQ Microcontrollers 8-bit 50MHz 64KB 4.25KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, 50Mhz, Qfp-48; Product Range Silicon Labs 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers