Silicon Labs 8-bit 50MHz 64KB Embedded Microcontroller MCU C8051F500-IQR

Description
8-bit 8051 MCU, 50MHz, 64KB Flash, 40 I/O, TQFP Product overview: C8051F500-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F500-IQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit 8051 MCU, 50MHz, 64KB Flash, 40 I/O, TQFP Product overview: C8051F500-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F500-IQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50MHz 64KB Embedded Microcontroller MCU
685-C8051F500-IQR
8-bit 50MHz 64KB Embedded Microcontroller MCU 685-C8051F500-IQR
8-bit 8051 MCU, 50MHz, 64KB Flash, 40 I/O, TQFP Product overview: C8051F500-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F500-IQR can be used for catalog matching and distributor lookup.

8-bit 8051 MCU, 50MHz, 64KB Flash, 40 I/O, TQFP Product overview: C8051F500-IQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F500-IQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-4730-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4730-1-ND
Microcontrollers 336-4730-1-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4730-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4730-6-ND
Microcontrollers 336-4730-6-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4730-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4730-2-ND
Microcontrollers 336-4730-2-ND
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F500-IQR - 758322-C8051F500-IQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F500-IQR
758322-C8051F500-IQR
Embedded - Embedded - Microcontrollers - C8051F500-IQR 758322-C8051F500-IQR
Manufacturer: Silicon Labs Win Source Part Number: 758322-C8051F500-IQR Series: C8051F50x Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 8051 Speed: 50MHz Package: 48-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), CAN, LIN, SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.25 V Family Name: C8051F500 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Manufacturer Package: 48-QFP (7x7) Alternative Parts (Cross-Reference): SAF-XC886C-6FFA 5V AC; SAF-XC886C-6FFI 3V3 AC; SAA-XC886-6FFA AC; Introduction Date: July 09, 2008 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 758322-C8051F500-IQR
Series: C8051F50x
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 48-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), CAN, LIN, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051F500
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Manufacturer Package: 48-QFP (7x7)
Alternative Parts (Cross-Reference): SAF-XC886C-6FFA 5V AC; SAF-XC886C-6FFI 3V3 AC; SAA-XC886-6FFA AC;
Introduction Date: July 09, 2008
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - C8051F500-IQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F500-IQR
Microcontrollers C8051F500-IQR
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - C8051F500-IQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F500-IQR
Microcontrollers C8051F500-IQR
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F500-IQR
8-bit Microcontrollers - MCU C8051F500-IQR
8-bit Microcontrollers - MCU 50 MIPS, 64 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFP48

8-bit Microcontrollers - MCU 50 MIPS, 64 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFP48

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F500-IQR
Embedded - Microcontrollers C8051F500-IQR
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F500-IQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F500-IQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F500-IQR
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F500-IQR 336-4730-1-ND 758322-C8051F500-IQR C8051F500-IQR C8051F500-IQR C8051F500-IQR C8051F500-IQR C8051F500-IQR
Product Name 8-bit 50MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F500-IQR Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 4.25 KB 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB
Supply Voltage 1.8 to 5.25 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts
Serial Interface I2C, SPI, CAN, UART, USART, LIN, EBI/EMI, SMBus, 2-Wire CAN; SPI; UART; USART
Package Type Other; TQFP TQFP; Other; 48-TQFP QFP; TQFP; Other; 48-TQFP QFP; Other; 48-TQFP TQFP; Other; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8008AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers