Manufacturer: Silicon Labs
Win Source Part Number: 771109-C8051F500-IMR
Series: C8051F50x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 48-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), CAN, LIN, SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051F500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): SAF-XC886C-8FFI; SAF-XC886CM-8FFA; SAF-XC886-8FFI 5V AC; SAK-XC886C-8FFA;
Introduction Date: July 09, 2008
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Microcontroller Product overview: C8051F500-IMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F500-IMR can be used for catalog matching and distributor lookup.
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
8-bit Microcontrollers - MCU 50 MIPS, 64 kB, 4 kB, CAN2.0, LIN 2.1, SPI, UART, I2C, QFN48
8051 C8051F50x Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 64KB FLASH 48QFN
IC MCU 8BIT 64KB FLASH 48QFN
IC MCU 8BIT 64KB FLASH 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 771109-C8051F500-IMR | 685-C8051F500-IMR | C8051F500-IMR-ND | C8051F500-IMR | C8051F500-IMR | 715-C8051F500-IMR | C8051F500-IMR | C8051F500-IMR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F500-IMR | Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | IC MCU 8BIT 64KB FLASH 48QFN | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||
| RAM | 64 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 2.1 volts | 5.25 volts |