Silicon Labs Microcontrollers C8051F413-GMR

Description
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4729-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4729-6-ND
Microcontrollers 336-4729-6-ND
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Microcontrollers - 336-4729-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4729-2-ND
Microcontrollers 336-4729-2-ND
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Microcontrollers - 336-4729-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4729-1-ND
Microcontrollers 336-4729-1-ND
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F413-GMR - 718048-C8051F413-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F413-GMR
718048-C8051F413-GMR
Embedded - Embedded - Microcontrollers - C8051F413-GMR 718048-C8051F413-GMR
Manufacturer: Silicon Labs Win Source Part Number: 718048-C8051F413-GMR Series: C8051F41x Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 28-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.25 V Family Name: C8051F413 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): C8051F413-GM; Introduction Date: February 28, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 718048-C8051F413-GMR
Series: C8051F41x
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 28-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 20
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.25 V
Family Name: C8051F413
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): C8051F413-GM;
Introduction Date: February 28, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU
685-C8051F413-GMR
8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU 685-C8051F413-GMR
8-Bit MCU, 50MHz, FLASH, 16KB, 2.25KB RAM, QFN, 20 I/O Product overview: C8051F413-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F413-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, FLASH, 16KB, 2.25KB RAM, QFN, 20 I/O Product overview: C8051F413-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB, 2.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F413-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F413-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F413-GMR
Microcontrollers C8051F413-GMR
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F413-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F413-GMR
Embedded - Microcontrollers C8051F413-GMR
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F413-GMR
8-bit Microcontrollers - MCU C8051F413-GMR
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 16 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F413-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F413-GMR
Microcontrollers C8051F413-GMR
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F413-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F413-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F413-GMR
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4729-6-ND 718048-C8051F413-GMR 685-C8051F413-GMR C8051F413-GMR C8051F413-GMR C8051F413-GMR C8051F413-GMR C8051F413-GMR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F413-GMR 8-bit 50MHz 16KB 2.25KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 2.25 KB 16 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
 - C161KLMHAFXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details