Microcontroller, C8051F412-GQ
Microcontroller, C8051F412-GQ
Microcontroller, C8051F412-GQ
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 012608-C8051F412-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
8-Bit MCU, 50MHz, 16KB FLASH, 24 I/O, LQFP-32 Product overview: C8051F412-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F412-GQ can be used for catalog matching and distributor lookup.
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB 8-bit MCU
IC MCU 8BIT 16KB FLASH 32LQFP
IC MCU 8BIT 16KB FLASH 32LQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8196954P | 8196954 | 336-1310-ND | 012608-C8051F412-GQ | 685-C8051F412-GQ | C8051F412-GQ | C8051F412-GQ | C8051F412-GQ | C8051F412-GQ |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F412-GQ | 8-bit 50MHz 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM | 16 KB | 16 KB | 16 KB | ||||||
| Package Type | QFP; Other; LQFP | QFP; Other; Lqfp | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP (7x7) | Other; LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP | ||
| Pin Count | 32 | 32 | 32 | ||||||
| RAM | 2.3 KB | 2.25 KB | 16 KB | 2.25 KB | 2.25 KB | 2.25 KB |