IC MCU 8BIT 32KB FLASH DIE
IC MCU 8BIT 32KB FLASH DIE
8051 C8051F41x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F410-GDI | C8051F410-GDI | C8051F410-GDI |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 2.25 KB | 2.25 KB | |
| ROM Type | Flash; FLASH |