8051 C8051F39x Microcontroller IC 8-Bit 50MHz 4KB (4K x 8) FLASH 20-QFN (4x4)
IC MCU 8BIT 4KB FLASH 20QFN
IC MCU 8BIT 4KB FLASH 20QFN
8-bit Microcontrollers - MCU 8051 50 MHz 8 kB LFO 8-bit MCU
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 4KB (4K x 8) FLASH 20-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-2302-5-ND | C8051F398-A-GM | C8051F398-A-GM | C8051F398-A-GM | C8051F398-A-GM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x10b; D/A 2x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 4 KB |