8051 C8051F39x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 20-QFN (4x4)
IC MCU 8BIT 8KB FLASH 20QFN
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 20-QFN (4x4)
IC MCU 8BIT 8KB FLASH 20QFN
8-bit Microcontrollers - MCU 8051 50 MHz 8 kB LFO 8-bit MCU
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-2303-5-ND | C8051F397-A-GM | C8051F397-A-GM | C8051F397-A-GM | C8051F397-A-GM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |