The C8051F395-A-GMR is a mixed-signal microcontroller from Quarktwin Technology Ltd. featuring a high-speed 8051 core capable of executing up to 50 MIPS at a clock speed of 50 MHz. It includes 16 kB of Flash memory, 512 bytes of EEPROM, and up to 1 kB of internal data RAM. The microcontroller supports a wide range of analog peripherals, including a 10-bit ADC with a programmable throughput of up to 500 ksps, two 10-bit current output DACs, and a precision temperature sensor with an accuracy of ±2 °C across its operating temperature range of -40 to +105 °C. The device is equipped with multiple digital peripherals, including UART, SMBus (I²C compatible), and SPI serial ports, along with six general-purpose 16-bit counter/timers. It operates on a supply voltage of 1.8 to 3.6 V and features low power consumption modes, achieving a stop mode current of 200 nA. The on-chip debug circuitry allows for non-intrusive in-system debugging, enhancing development efficiency. The C8051F395-A-GMR is suitable for applications requiring robust performance in a compact package, making it a viable option for engineers considering microcontroller solutions.
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
8-bit Microcontrollers - MCU 8kB/1kB RAM, QFN24
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F395-A-GMR-ND | C8051F395-A-GMR | C8051F395-A-GMR | C8051F395-A-GMR | C8051F395-A-GMR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |