8051 C8051F39x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
8-bit Microcontrollers - MCU 8051 50 MHz 8 kB LFO 8-bit MCU
IC MCU 8BIT 8KB FLASH 24QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-2305-5-ND | C8051F395-A-GM | C8051F395-A-GM | C8051F395-A-GM |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM | 8 KB | |||
| ROM Type | Flash |