Manufacturer: Silicon Labs
Win Source Part Number: 848428-C8051F390-A-G
Series: C8051F39x
Features: series Microcontroller IC
Package: Tube
Number of I/O: 21
Family Name: C8051F390
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: C8051F390AGM, 336-2310-5
Microcontroller, C8051F390-A-GM
Microcontroller, C8051F390-A-GM
Microcontroller, C8051F390-A-GM
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
8-bit 50MHz MCU, 16KB Flash, 1KB RAM, 21 I/O, QFN Product overview: C8051F390-A-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 16KB, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F390-A-GM can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB 8-bit MCU
IC MCU 8BIT 16KB FLASH 24QFN
8051 C8051F39x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 16KB FLASH 24QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 848428-C8051F390-A-GM | 8232148 | 8232148P | 336-2310-5-ND | 685-C8051F390-A-GM | C8051F390-A-GM | C8051F390-A-GM | C8051F390-A-GM | C8051F390-A-GM |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F390-A-GM | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 50MHz 16KB 1KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| I/O Ports | 21 | 21 | |||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 16 KB | 16 KB | 16 KB | ||||||
| Package Type | Other; Qfn | Other; QFN | Other; 24-WFQFN Exposed Pad | Other; QFN | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad |