Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution.
The C8051F38x family is ideal for applications requiring cost effective, robust analog and digital peripherals and high performance processing capabilities. The USB MCUs feature an on-board fully integrated universal serial bus (USB) 2.0 function controller and transceiver. No external resistors, crystal or voltage regulator are required. Best-in class on-chip analog peripherals include a multi-channel high performance ADC, up to 500 Ksps, comparators and internal voltage reference.
The C8051F38x family is pin and code compatible with the existing C8051F34x family, providing a seamless migration path for enhanced performance and additional features.
Features:
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 32-QFN (5x5)
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB 8-bit MCU
IC MCU 8BIT 32KB FLASH 32QFN
IC MCU 8BIT 32KB FLASH 32QFN
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 32-QFN (5x5)
| Silicon Labs | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F387-GM | 336-2031-ND | C8051F387-GM | C8051F387-GM | C8051F387-GM | C8051F387-GM |
| Product Name | C8051F38x USB Microcontroller | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | New | Active | Active | |||
| Bits | 16 Bit | |||||
| Number | 0.0 | |||||
| RAM | 2.3 KB | 2.25 KB | 2.25 KB | 2.25 KB |