8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
8-bit Microcontrollers - MCU USB-Flash-32k-TQFP48
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F386-GQR-ND | C8051F386-GQR | C8051F386-GQR | C8051F386-GQR | C8051F386-GQR | C8051F386-GQR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.25 volts | 5.25 volts | 2.7 to 5.25 volts |