8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 64KB FLASH 32QFN
IC MCU 8BIT 64KB FLASH 32QFN
8-bit Microcontrollers - MCU USB-Flash-64k-QFN32 OTP available (T626-GM)
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-QFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F385-GMR-ND | C8051F385-GMR | C8051F385-GMR | C8051F385-GMR | C8051F385-GMR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.25 volts | 5.25 volts |