Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution.
The C8051F38x family is ideal for applications requiring cost effective, robust analog and digital peripherals and high performance processing capabilities. The USB MCUs feature an on-board fully integrated universal serial bus (USB) 2.0 function controller and transceiver. No external resistors, crystal or voltage regulator are required. Best-in class on-chip analog peripherals include a multi-channel high performance ADC, up to 500 Ksps, comparators and internal voltage reference.
The C8051F38x family is pin and code compatible with the existing C8051F34x family, providing a seamless migration path for enhanced performance and additional features.
Features:
8-Bit MCU, 48MHz, 32KB FLASH, 40 I/O, 32 ADC, TQFP Product overview: C8051F382-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F382-GQ can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 914604-C8051F382-GQ
Series: C8051F38x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 48-TQFP (7x7)
Core Processor: 8051
Speed: 48 MIPS
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.25V
Family Name: C8051F382
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: C8051F382GQ, 336-2024
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
MCU, 8BIT, 48MHZ, TQFP-48; Product Range:C8051 Family C8051F38x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2.25KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:40I/O s; Embedded RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 8-bit MCU
IC MCU 8BIT 32KB FLASH 48TQFP
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) FLASH 48-TQFP (7x7)
| Silicon Labs | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F382-GQ | 685-C8051F382-GQ | 914604-C8051F382-GQ | 336-2024-ND | C8051F382-GQ | C8051F382-GQ | 74AC8865 | C8051F382-GQ | C8051F382-GQ | C8051F382-GQ |
| Product Name | C8051F38x USB Microcontroller | 8-bit 48MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F382-GQ | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 48Mhz, Tqfp-48; Product Range Silicon Labs | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | New | Active | Active | |||||||
| Bits | Other; 10-bit, 500 ksps | Other; A/D 32x10b | ||||||||
| Number | 1 | |||||||||
| RAM | 2.3 KB | 2.25 KB | 32 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB |