Manufacturer: Silicon Labs
Win Source Part Number: 807533-C8051F381-GQR
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 48 MIPS
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 21x10b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: C8051F38
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.25V
Microcontroller, 8-Bit, FLASH, 8051 CPU, 48MHz, CMOS, PQFP32, Product overview: C8051F381-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F381-GQR can be used for catalog matching and distributor lookup.
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-LQFP (7x7)
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 32LQFP
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 64KB FLASH 32LQFP
IC MCU 8BIT 64KB FLASH 32LQFP
8-bit Microcontrollers - MCU USB-Flash-64k-ADC-LQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 807533-C8051F381-GQR | 685-C8051F381-GQR | 336-4816-1-ND | C8051F381-GQR | C8051F381-GQR | C8051F381-GQR | C8051F381-GQR | C8051F381-GQR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051F381-GQR | 8-bit 48MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| RAM | 64 KB | 4.35 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.25 volts | 2.7 to 5.25 volts | 2.7 to 5.25 volts | 5.25 volts | 2.7 to 5.25 volts | |||
| I/O Ports | 25 | 25 | 25 |