Silicon Labs 8-bit 48MHz 64KB Embedded Microcontroller MCU C8051F380-GQR

Description
8-Bit MCU, 48MHz, 64KB FLASH, 8051 Core, USB, I2C, SPI, UART, QFP Product overview: C8051F380-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F380-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 48MHz, 64KB FLASH, 8051 Core, USB, I2C, SPI, UART, QFP Product overview: C8051F380-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F380-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 48MHz 64KB Embedded Microcontroller MCU
685-C8051F380-GQR
8-bit 48MHz 64KB Embedded Microcontroller MCU 685-C8051F380-GQR
8-Bit MCU, 48MHz, 64KB FLASH, 8051 Core, USB, I2C, SPI, UART, QFP Product overview: C8051F380-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F380-GQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 48MHz, 64KB FLASH, 8051 Core, USB, I2C, SPI, UART, QFP Product overview: C8051F380-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F380-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F380-GQR - 088814-C8051F380-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F380-GQR
088814-C8051F380-GQR
Embedded - Embedded - Microcontrollers - C8051F380-GQR 088814-C8051F380-GQR
Manufacturer: Silicon Labs Win Source Part Number: 088814-C8051F380-GQR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Family Name: C8051F380 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFP (7x7) Speed(Frequency): 48 MIPS Supply Voltage - Operating: 2.7 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Alternative Parts (Cross-Reference): ST72F325S4T3; STM8L052C6T6; STM8S005C6T6TR; STM8AL3LE88TCX; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 088814-C8051F380-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Family Name: C8051F380
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFP (7x7)
Speed(Frequency): 48 MIPS
Supply Voltage - Operating: 2.7 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Alternative Parts (Cross-Reference): ST72F325S4T3; STM8L052C6T6; STM8S005C6T6TR; STM8AL3LE88TCX;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 336-4727-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4727-2-ND
Microcontrollers 336-4727-2-ND
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4727-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4727-6-ND
Microcontrollers 336-4727-6-ND
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4727-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4727-1-ND
Microcontrollers 336-4727-1-ND
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F380-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F380-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F380-GQR
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F380-GQR
8-bit Microcontrollers - MCU C8051F380-GQR
8-bit Microcontrollers - MCU USB-Flash-64k-ADC-TQ FP48

8-bit Microcontrollers - MCU USB-Flash-64k-ADC-TQFP48

Buy Now Datasheet
Microcontrollers - C8051F380-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F380-GQR
Microcontrollers C8051F380-GQR
8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F38x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - C8051F380-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F380-GQR
Microcontrollers C8051F380-GQR
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F380-GQR
Embedded - Microcontrollers C8051F380-GQR
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F380-GQR 088814-C8051F380-GQR 336-4727-2-ND C8051F380-GQR C8051F380-GQR C8051F380-GQR C8051F380-GQR C8051F380-GQR
Product Name 8-bit 48MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F380-GQR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 4.35 KB 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
Supply Voltage 2.7 to 5.25 volts 2.7 to 5.25 volts 2.7 to 5.25 volts 5.25 volts 2.7 to 5.25 volts
Serial Interface USB, I2C, SPI, UART, USART, EBI/EMI SPI; UART; USART; USB
Package Type Other; QFP QFP; Other; 48-QFP (7x7) TQFP; Other; 48-TQFP TQFP; Other; 48-TQFP QFP; TQFP; Other; 48-TQFP QFP; Other; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details