8051 C8051F36x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 16KB FLASH 28QFN
8051 C8051F36x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 16KB FLASH 28QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1651-ND | C8051F369-GM | C8051F369-GM | C8051F369-GM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 17x10b; D/A 1x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |