Silicon Labs Embedded - Microcontrollers C8051F368-GQ

Description
IC MCU 8BIT 16KB FLASH 32LQFP
Description
IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The C8051F368-GQ is an 8-bit microcontroller from Lingto Electronic Limited, featuring 16 kB of in-system programmable Flash memory and 1280 bytes of internal data RAM. It operates within a supply voltage range of 2.7 to 3.6 V and supports a high-speed 8051 core capable of executing instructions at 50 or 100 MIPS. The microcontroller includes a 10-bit ADC with a sampling rate of up to 200 ksps, a 10-bit current output DAC, and multiple analog peripherals such as comparators and a built-in temperature sensor. Digital capabilities include up to 39 GPIO pins, hardware-enhanced UART, SMBus,Ñ¢, and SPI interfaces, along with four general-purpose 16-bit counter/timers. The device also features on-chip debugging capabilities, allowing for non-intrusive in-system debugging without the need for an emulator. The C8051F368-GQ is packaged in a 32-pin LQFP and is suitable for applications requiring a compact and efficient microcontroller with robust analog and digital functionalities.

Datasheet Summary
Powered by GS/AI

The C8051F368-GQ is an 8-bit microcontroller from Lingto Electronic Limited, featuring 16 kB of in-system programmable Flash memory and 1280 bytes of internal data RAM. It operates within a supply voltage range of 2.7 to 3.6 V and supports a high-speed 8051 core capable of executing instructions at 50 or 100 MIPS. The microcontroller includes a 10-bit ADC with a sampling rate of up to 200 ksps, a 10-bit current output DAC, and multiple analog peripherals such as comparators and a built-in temperature sensor. Digital capabilities include up to 39 GPIO pins, hardware-enhanced UART, SMBus,Ñ¢, and SPI interfaces, along with four general-purpose 16-bit counter/timers. The device also features on-chip debugging capabilities, allowing for non-intrusive in-system debugging without the need for an emulator. The C8051F368-GQ is packaged in a 32-pin LQFP and is suitable for applications requiring a compact and efficient microcontroller with robust analog and digital functionalities.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - C8051F368-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F368-GQ
Embedded - Microcontrollers C8051F368-GQ
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F368-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F368-GQ
Microcontrollers C8051F368-GQ
8051 C8051F36x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F36x Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F368-GQ C8051F368-GQ
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Discontinued at Digi-Key
Clock Speed 50 MHz
RAM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers