8051 C8051F36x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
8-Bit MCU, 25MHz, 32KB Flash, 1KB RAM, 29 I/O, LQFP-32 Product overview: C8051F366-C-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F366-C-GQ can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB MAC 8-bit MCU
IC MCU 8BIT 32KB FLASH 32LQFP
8051 C8051F36x Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3402-ND | 685-C8051F366-C-GQ | C8051F366-C-GQ | C8051F366-C-GQ | C8051F366-C-GQ |
| Product Name | Microcontrollers | 8-bit 25MHz 32KB 1KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 25 MHz | 50 MHz | ||
| Bits | Other; A/D 21x10b; D/A 1x10b | ||||
| RAM | 1 KB | 1 KB | |||
| ROM | 32 KB |