Silicon Labs Microcontrollers C8051F365-C-GM

Description
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3401-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3401-ND
Microcontrollers 336-3401-ND
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)

8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
QFN Embedded Microcontroller MCU
685-C8051F365-C-GM
QFN Embedded Microcontroller MCU 685-C8051F365-C-GM
Microcontroller, CMOS, QFN-28 Product overview: C8051F365-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, QFN, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F365-C-GM can be used for catalog matching and distributor lookup.

Microcontroller, CMOS, QFN-28 Product overview: C8051F365-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, QFN, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F365-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F365-C-GM - 914603-C8051F365-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F365-C-GM
914603-C8051F365-C-GM
Embedded - Embedded - Microcontrollers - C8051F365-C-GM 914603-C8051F365-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 914603-C8051F365-C-G M Series: C8051F36x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5) Core Processor: 8051 Speed: 100MHz Package: 28-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Not For New Designs Family Name: C8051F365 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 73 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 914603-C8051F365-C-GM
Series: C8051F36x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)
Core Processor: 8051
Speed: 100MHz
Package: 28-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051F365
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - C8051F365-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F365-C-GM
Microcontrollers C8051F365-C-GM
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)

8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F365-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F365-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F365-C-GM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F365-C-GM
8-bit Microcontrollers - MCU C8051F365-C-GM
8-bit Microcontrollers - MCU 8051 100 MHz 32 kB MAC 8-bit MCU

8-bit Microcontrollers - MCU 8051 100 MHz 32 kB MAC 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F365-C-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F365-C-GM
Embedded - Microcontrollers C8051F365-C-GM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3401-ND 685-C8051F365-C-GM 914603-C8051F365-C-GM C8051F365-C-GM C8051F365-C-GM C8051F365-C-GM C8051F365-C-GM
Product Name Microcontrollers QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F365-C-GM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 100 MHz 30 MHz 100 MHz 100 MHz 100 MHz
RAM 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details