Silicon Labs Small Form Factor Mixed Signal MCU C8051F364

Description
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP
Description
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor Mixed Signal MCU - C8051F364 - Silicon Labs
Austin, TX, USA
Small Form Factor Mixed Signal MCU
C8051F364
Small Form Factor Mixed Signal MCU C8051F364
C8051T600/1/2/3/4/5/ 6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8–3.6 V supply –40 to 85 ºC operating range On-chip debug 11-pin QFN (3x3 mm) 14-pin SOIC 10-pin QFN (2x2 mm) 10-pin MSOP

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs.

Features

25 MIPS 8051 CPU
8, 4, 2 or 1.5 kB one time programmable (OTP) code memory
256 or 128 B RAM
10-bit ADC
Up to 8 digital I/O, 5 V tolerant
1.8–3.6 V supply
–40 to 85 ºC operating range
On-chip debug
11-pin QFN
(3x3 mm)
14-pin SOIC
10-pin QFN
(2x2 mm)
10-pin MSOP
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number C8051F364
Product Name Small Form Factor Mixed Signal MCU
Data Bus 8 Bit
Life Cycle Stage Saturation
Clock Speed 100 MHz
Interrupts 22
Features Watchdog Timer; Oscillator Safeguard
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details