8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Silicon Labs
Win Source Part Number: 771105-C8051F361-GQ
Series: C8051F36x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 100MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 21x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: C8051F361
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8AL3136TASSSY; STM8L151K6T3; STM8S207K8T6CTR; STM8L151K4T3;
Introduction Date: November 26, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
8-Bit 100MHz FLASH MCU, LQFP, 29 I/O, 32KB FLASH Product overview: C8051F361-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F361-GQ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
8051 C8051F36x Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1408-ND | 771105-C8051F361-GQ | 685-C8051F361-GQ | C8051F361-GQ | C8051F361-GQ | C8051F361-GQ | C8051F361-GQ |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F361-GQ | 8-bit 100MHz 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 21x10b; D/A 1x10b | ||||||
| RAM | 1 KB | 32 KB | 1.25 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |