8-Bit MCU, 50MHz, 8KB FLASH, QFN-28, I2C, SPI, UART Product overview: C8051F353-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F353-GMR can be used for catalog matching and distributor lookup.
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Power-Fail Reset, WDT
Mfr: TE Connectivity Aerospace, Defense and Marine
Peripherals: DMA, POR, WDT
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 28-MLP (5x5)
IC MCU 8BIT 8KB FLASH 28MLP
IC MCU 8BIT 8KB FLASH 28MLP
IC MCU 8BIT 8KB FLASH 28MLP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F353-GMR | 336-4814-2-ND | C8051F353-GMR | C8051F353-GMR | C8051F353-GMR | C8051F353-GMR | C8051F353-GMR | |
| Product Name | 8-bit 50MHz 8KB QFN Embedded Microcontroller MCU | Connectors,Interconnects | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | |||
| Supply Voltage | 3 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | ||||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | SPI; UART; USART | ||||||
| Package Type | Other; QFN | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad |