Silicon Labs Microcontrollers C8051F352-GQR

Description
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4726-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4726-2-ND
Microcontrollers 336-4726-2-ND
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4726-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4726-6-ND
Microcontrollers 336-4726-6-ND
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 336-4726-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4726-1-ND
Microcontrollers 336-4726-1-ND
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F352-GQR - 88414-C8051F352-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F352-GQR
88414-C8051F352-GQR
Embedded - Embedded - Microcontrollers - C8051F352-GQR 88414-C8051F352-GQR
Manufacturer: Silicon Labs Win Source Part Number: 88414-C8051F352-GQR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x16b; D/A 2x8b Family Name: C8051F352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): STM8S207K6T6TR; STM8S207K6T3TR; STM8S207K6T6; STM8S207K6T3B; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 88414-C8051F352-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x16b; D/A 2x8b
Family Name: C8051F352
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): STM8S207K6T6TR; STM8S207K6T3TR; STM8S207K6T6; STM8S207K6T3B;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 50MHz 8KB Embedded Microcontroller MCU
685-C8051F352-GQR
8-bit 50MHz 8KB Embedded Microcontroller MCU 685-C8051F352-GQR
8-Bit MCU, 50MHz, 8KB FLASH, 768B RAM, I2C, SPI, UART, LQFP Product overview: C8051F352-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F352-GQR can be used for catalog matching and distributor lookup.

8-Bit MCU, 50MHz, 8KB FLASH, 768B RAM, I2C, SPI, UART, LQFP Product overview: C8051F352-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 50MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F352-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - C8051F352-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F352-GQR
Embedded - Microcontrollers C8051F352-GQR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - C8051F352-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F352-GQR
Microcontrollers C8051F352-GQR
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F352-GQR
8-bit Microcontrollers - MCU C8051F352-GQR
8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F352-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F352-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F352-GQR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Microcontrollers - C8051F352-GQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F352-GQR
Microcontrollers C8051F352-GQR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4726-2-ND 88414-C8051F352-GQR 685-C8051F352-GQR C8051F352-GQR C8051F352-GQR C8051F352-GQR C8051F352-GQR C8051F352-GQR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F352-GQR 8-bit 50MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; 16 Bit
RAM 0.7680 KB 8 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
24MHZ Embedded Microcontroller MCU - 769-AN2131SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details