Silicon Labs Microcontrollers C8051F352-GQ

Description
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1272-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1272-ND
Microcontrollers 336-1272-ND
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F352-GQ - 1158576-C8051F352-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F352-GQ
1158576-C8051F352-GQ
Embedded - Embedded - Microcontrollers - C8051F352-GQ 1158576-C8051F352-GQ
Manufacturer: Silicon Labs Win Source Part Number: 1158576-C8051F352-GQ Series: C8051F35x Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 50MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x16b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F352 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S105K4T3; STM8S207K6T3; STM8S105K6T6; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158576-C8051F352-GQ
Series: C8051F35x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 50MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x16b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F352
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S105K4T3; STM8S207K6T3; STM8S105K6T6;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8KB 50MHz Embedded Microcontroller MCU
685-C8051F352-GQ
8-bit 8KB 50MHz Embedded Microcontroller MCU 685-C8051F352-GQ
8-Bit 8051 MCU, 8KB FLASH, 50MHz, LQFP-32 Product overview: C8051F352-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F352-GQ can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 8KB FLASH, 50MHz, LQFP-32 Product overview: C8051F352-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F352-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F352-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F352-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F352-GQ
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - C8051F352-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F352-GQ
Embedded - Microcontrollers C8051F352-GQ
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
8 Bit Microcontroller, Mixed Signal, C8051F35X, 50 Mhz, 8 Kb, 768 Byte, 32, Lqfp Rohs Compliant Silicon Labs - 24M1255 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Mixed Signal, C8051F35X, 50 Mhz, 8 Kb, 768 Byte, 32, Lqfp Rohs Compliant Silicon Labs
24M1255
8 Bit Microcontroller, Mixed Signal, C8051F35X, 50 Mhz, 8 Kb, 768 Byte, 32, Lqfp Rohs Compliant Silicon Labs 24M1255
8 Bit Microcontroller, Mixed Signal, C8051F35x, 50 MHz, 8 KB, 768 Byte, 32, LQFP RoHS Compliant: Yes

8 Bit Microcontroller, Mixed Signal, C8051F35x, 50 MHz, 8 KB, 768 Byte, 32, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F352-GQ
8-bit Microcontrollers - MCU C8051F352-GQ
8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F352-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F352-GQ
Microcontrollers C8051F352-GQ
8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1272-ND 1158576-C8051F352-GQ 685-C8051F352-GQ C8051F352-GQ C8051F352-GQ 24M1255 C8051F352-GQ C8051F352-GQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F352-GQ 8-bit 8KB 50MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8 Bit Microcontroller, Mixed Signal, C8051F35X, 50 Mhz, 8 Kb, 768 Byte, 32, Lqfp Rohs Compliant Silicon Labs 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; 16 Bit
RAM 0.7680 KB 8 KB 0.7680 KB 768 KB 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details