Silicon Labs Microcontrollers C8051F34D-GQR

Description
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F34D-GQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F34D-GQR-ND
Microcontrollers C8051F34D-GQR-ND
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 48MHz 64KB Embedded Microcontroller MCU
685-C8051F34D-GQR
8-bit 48MHz 64KB Embedded Microcontroller MCU 685-C8051F34D-GQR
8-bit MCU 8051 CISC 48MHz 64KB Flash 32-Pin LQFP SMT Product overview: C8051F34D-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F34D-GQR can be used for catalog matching and distributor lookup.

8-bit MCU 8051 CISC 48MHz 64KB Flash 32-Pin LQFP SMT Product overview: C8051F34D-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F34D-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F34D-GQR - 138087-C8051F34D-GQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F34D-GQR
138087-C8051F34D-GQR
Embedded - Embedded - Microcontrollers - C8051F34D-GQR 138087-C8051F34D-GQR
Manufacturer: Silicon Labs Win Source Part Number: 138087-C8051F34D-GQR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.7 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 4.25K x 8 Alternative Parts (Cross-Reference): STM8L151K4T3; MC9S08RD8CFJE; MC9S08DN48MLC; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 138087-C8051F34D-GQR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.7 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 4.25K x 8
Alternative Parts (Cross-Reference): STM8L151K4T3; MC9S08RD8CFJE; MC9S08DN48MLC;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - C8051F34D-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F34D-GQR
Microcontrollers C8051F34D-GQR
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F34D-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F34D-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F34D-GQR
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F34D-GQR
8-bit Microcontrollers - MCU C8051F34D-GQR
8-bit Microcontrollers - MCU Next gen available (F385-GQ) 48 MIPS,64KB,USB,32Pin

8-bit Microcontrollers - MCU Next gen available (F385-GQ) 48 MIPS,64KB,USB,32Pin

Buy Now Datasheet
Embedded - Microcontrollers - C8051F34D-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F34D-GQR
Embedded - Microcontrollers C8051F34D-GQR
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F34D-GQR-ND 685-C8051F34D-GQR 138087-C8051F34D-GQR C8051F34D-GQR C8051F34D-GQR C8051F34D-GQR C8051F34D-GQR
Product Name Microcontrollers 8-bit 48MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F34D-GQR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4.25 KB 4.25 KB 64 KB 4.25 KB 4.25 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details