8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
USB, 48 MIPS, 64 KB FLASH, 48-PIN MIXED-SIGNAL MCU Product overview: C8051F34C-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64 KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F34C-GQR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 48TQFP
8-bit Microcontrollers - MCU Next gen available (F384-GQ) 48 MIPS,64KB,USB,48Pin
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 64KB FLASH 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F34C-GQR-ND | 685-C8051F34C-GQR | C8051F34C-GQR | C8051F34C-GQR | C8051F34C-GQR | C8051F34C-GQR |
| Product Name | Microcontrollers | 64 KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | |||
| ROM | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH |