Silicon Labs USB Microcontroller C8051F347-GQ

Description
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O
Request a Quote Datasheet
Description
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Microcontroller - C8051F347-GQ - Silicon Labs
Austin, TX, USA
USB Microcontroller
C8051F347-GQ
USB Microcontroller C8051F347-GQ
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O

Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.

The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Features:

  • 25–48 MIPS 8051 CPU
  • 16–64 kB Flash memory
  • 1536–5376 B RAM
  • USB 2.0
  • Integrated transceiver
  • Integrated clock recovery
  • 1 kB buffer RAM
  • Full (12 Mbps), or low-speed operation
  • Control endpoint plus six bi-directional endpoint pipes
  • 10-bit, 200 ksps ADC
  • Two asyncronous comparators
  • Voltage reference
  • Temperature sensor
  • 15–40 Digital I/O
Supplier's Site
Microcontrollers - 336-1305-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1305-ND
Microcontrollers 336-1305-ND
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 25MHz Embedded Microcontroller MCU
685-C8051F347-GQ
8-bit 32KB 25MHz Embedded Microcontroller MCU 685-C8051F347-GQ
8-Bit MCU, 32KB FLASH, 8051 Core, 25MHz, LQFP-32 Product overview: C8051F347-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F347-GQ can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB FLASH, 8051 Core, 25MHz, LQFP-32 Product overview: C8051F347-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F347-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F347-GQ - 012607-C8051F347-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F347-GQ
012607-C8051F347-GQ
Embedded - Embedded - Microcontrollers - C8051F347-GQ 012607-C8051F347-GQ
Manufacturer: Silicon Labs Win Source Part Number: 012607-C8051F347-GQ Packaging: Tray Core Processor: 8051 Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 21x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 012607-C8051F347-GQ
Packaging: Tray
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 8Bit, 8051, 25Mhz, Lqfp-32; Product Range Silicon Labs - 96K8400 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 25Mhz, Lqfp-32; Product Range Silicon Labs
96K8400
Mcu, 8Bit, 8051, 25Mhz, Lqfp-32; Product Range Silicon Labs 96K8400
MCU, 8BIT, 8051, 25MHZ, LQFP-32; Product Range:C8051 Family C8051F34x Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:2.25KB; CPU Speed:25MHz; No. of I/O s:25I/O s; MCU Case RoHS Compliant: Yes

MCU, 8BIT, 8051, 25MHZ, LQFP-32; Product Range:C8051 Family C8051F34x Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:2.25KB; CPU Speed:25MHz; No. of I/O s:25I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - C8051F347-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F347-GQ
Embedded - Microcontrollers C8051F347-GQ
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F347-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F347-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F347-GQ
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - C8051F347-GQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F347-GQ
Microcontrollers C8051F347-GQ
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
MCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP - 715-C8051F347-GQ - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP
715-C8051F347-GQ
MCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP 715-C8051F347-GQ
MCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP

MCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F347-GQ
8-bit Microcontrollers - MCU C8051F347-GQ
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 32 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051F347-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F347-GQ
Microcontrollers C8051F347-GQ
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Silicon Labs DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F347-GQ 336-1305-ND 685-C8051F347-GQ 012607-C8051F347-GQ 96K8400 C8051F347-GQ C8051F347-GQ C8051F347-GQ 715-C8051F347-GQ C8051F347-GQ C8051F347-GQ
Product Name USB Microcontroller Microcontrollers 8-bit 32KB 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F347-GQ Mcu, 8Bit, 8051, 25Mhz, Lqfp-32; Product Range Silicon Labs Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit
Life Cycle Stage New Active Last Shipments; Last Time Buy Declining; Not For New Designs Declining; Not For New Designs
Bits Other; 10-bit, 21ch., 200 ksps Other; A/D 21x10b
Number 1 4
RAM 2.3 KB 2.25 KB 2.25 KB 32 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details