8-Bit MCU, 25MHz, 64KB FLASH, 5.25KB RAM, TQFP Product overview: C8051F344-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 64KB, 5.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 64KB, 5.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F344-GQR can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 810143-C8051F344-GQR
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 25MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 20x10b
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: C8051F34
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
8-bit Microcontrollers - MCU Next gen available. (F380-GQ) 25 MIPS,64KB,10ADC,USB,
IC MCU 8BIT 64KB FLASH 48TQFP
IC MCU 8BIT 64KB FLASH 48TQFP
IC MCU 8BIT 64KB FLASH 48TQFP
8051 C8051F34x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F344-GQR | 810143-C8051F344-GQR | C8051F344-GQR-ND | C8051F344-GQR | C8051F344-GQR | C8051F344-GQR | C8051F344-GQR | C8051F344-GQR |
| Product Name | 8-bit 25MHz 64KB 5.25KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051F344-GQR | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 5.25 KB | 64 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | |||
| Serial Interface | I2C, SPI, USB, UART, SMBus, USART, EBI/EMI, 2-Wire | SPI; UART; USART; USB | ||||||
| Package Type | Other; TQFP | TQFP; Other; 48-TQFP | TQFP; Other; 48-TQFP | QFP; Other; 48-TQFP | QFP; TQFP; Other; 48-TQFP |