Silicon Labs USB Microcontroller C8051F340-GQ

Description
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O
Request a Quote Datasheet
Description
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Microcontroller - C8051F340-GQ - Silicon Labs
Austin, TX, USA
USB Microcontroller
C8051F340-GQ
USB Microcontroller C8051F340-GQ
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O

Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.

The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Features:

  • 25–48 MIPS 8051 CPU
  • 16–64 kB Flash memory
  • 1536–5376 B RAM
  • USB 2.0
  • Integrated transceiver
  • Integrated clock recovery
  • 1 kB buffer RAM
  • Full (12 Mbps), or low-speed operation
  • Control endpoint plus six bi-directional endpoint pipes
  • 10-bit, 200 ksps ADC
  • Two asyncronous comparators
  • Voltage reference
  • Temperature sensor
  • 15–40 Digital I/O
Supplier's Site
Singapore, Singapore
8-bit 64KB 48MHz Embedded Microcontroller MCU
685-C8051F340-GQ
8-bit 64KB 48MHz Embedded Microcontroller MCU 685-C8051F340-GQ
8-Bit 8051 MCU, 64KB FLASH, 48MHz, 40 I/O, TQFP-48 Product overview: C8051F340-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F340-GQ can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 64KB FLASH, 48MHz, 40 I/O, TQFP-48 Product overview: C8051F340-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F340-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F340-GQ - 771101-C8051F340-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F340-GQ
771101-C8051F340-GQ
Embedded - Embedded - Microcontrollers - C8051F340-GQ 771101-C8051F340-GQ
Manufacturer: Silicon Labs Win Source Part Number: 771101-C8051F340-GQ Series: C8051F34x Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 48MHz Package: 48-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 20x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F340 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFP (7x7) Alternative Parts (Cross-Reference): SAF-XC886-8FFI 5V AC; SAK-XC886C-8FFA; SAF-XC886C-6FFI 3V3 AC; SAK-XC886CLM-8FFA; Introduction Date: November 26, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771101-C8051F340-GQ
Series: C8051F34x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 48MHz
Package: 48-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 20x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F340
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFP (7x7)
Alternative Parts (Cross-Reference): SAF-XC886-8FFI 5V AC; SAK-XC886C-8FFA; SAF-XC886C-6FFI 3V3 AC; SAK-XC886CLM-8FFA;
Introduction Date: November 26, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 336-1298-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1298-ND
Microcontrollers 336-1298-ND
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 7574719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7574719P
Microcontrollers 7574719P
MCU,8051,48MIPS,64KB Flash,USB,TQFP48

MCU,8051,48MIPS,64KB Flash,USB,TQFP48

Supplier's Site
Microcontrollers - 7574719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7574719
Microcontrollers 7574719
MCU,8051,48MIPS,64KB Flash,USB,TQFP48

MCU,8051,48MIPS,64KB Flash,USB,TQFP48

Supplier's Site
Microcontrollers - 1689903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1689903
Microcontrollers 1689903
MCU,8051,48MIPS,64KB Flash,USB,TQFP48

MCU,8051,48MIPS,64KB Flash,USB,TQFP48

Supplier's Site
Microcontrollers - C8051F340-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F340-GQ
Microcontrollers C8051F340-GQ
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

8051 C8051F34x Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F340-GQ
Embedded - Microcontrollers C8051F340-GQ
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F340-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F340-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F340-GQ
IC MCU 8BIT 64KB FLASH 48TQFP

IC MCU 8BIT 64KB FLASH 48TQFP

Supplier's Site
Mcu, 8Bit, 8051, 48Mhz, Tqfp-48; Product Range Silicon Labs - 96K8393 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 48Mhz, Tqfp-48; Product Range Silicon Labs
96K8393
Mcu, 8Bit, 8051, 48Mhz, Tqfp-48; Product Range Silicon Labs 96K8393
MCU, 8BIT, 8051, 48MHZ, TQFP-48; Product Range:C8051 Family C8051F34x Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:64KB; RAM Memory Size:4.25KB; CPU Speed:48MHz; No. of I/O s:40I/O s; MCU Case RoHS Compliant: Yes

MCU, 8BIT, 8051, 48MHZ, TQFP-48; Product Range:C8051 Family C8051F34x Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:64KB; RAM Memory Size:4.25KB; CPU Speed:48MHz; No. of I/O s:40I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F340-GQ
8-bit Microcontrollers - MCU C8051F340-GQ
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 50 MHz 64 kB 8-bit MCU

Buy Now Datasheet

Technical Specifications

  Silicon Labs ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F340-GQ 685-C8051F340-GQ 771101-C8051F340-GQ 336-1298-ND 7574719P 7574719 C8051F340-GQ C8051F340-GQ C8051F340-GQ 96K8393 C8051F340-GQ
Product Name USB Microcontroller 8-bit 64KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F340-GQ Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 8051, 48Mhz, Tqfp-48; Product Range Silicon Labs 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage New Declining; Not For New Designs Declining; Not For New Designs
Bits Other; 10-bit, 20ch., 200 ksps Other; A/D 20x10b
Number 1
RAM 4.35 KB 4.25 KB 64 KB 4.25 KB 4.35 KB 4.25 KB 4.25 KB 4.25 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details