8-bit Microcontrollers - MCU 16KB 768Ram MCU Lead Free Product overview: C8051F337-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F337-GMR can be used for catalog matching and distributor lookup.
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
Manufacturer: Silicon Labs
Win Source Part Number: 865675-C8051F337-GMR
Series: C8051F33x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
Core Processor: 8051
Speed: 25MHz
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: C8051F337
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB LFO 8-bit MCU
IC MCU 8BIT 16KB FLASH 20QFN
IC MCU 8BIT 16KB FLASH 20QFN
IC MCU 8BIT 16KB FLASH 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F337-GMR | C8051F337-GMR-ND | 865675-C8051F337-GMR | C8051F337-GMR | C8051F337-GMR | C8051F337-GMR | C8051F337-GMR | C8051F337-GMR |
| Product Name | 8-bit 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F337-GMR | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.7680 KB | 0.7680 KB | 16 KB | 0.7680 KB | 0.7680 KB | 768 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | SPI; UART; USART | ||||||
| Package Type | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-QFN (4x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |