Silicon Labs 8-bit 25MHz 4KB QFN Embedded Microcontroller MCU C8051F333-GM

Description
8-Bit MCU, 25MHz, 4KB FLASH, 8051, QFN-20 Product overview: C8051F333-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F333-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 25MHz, 4KB FLASH, 8051, QFN-20 Product overview: C8051F333-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F333-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 4KB QFN Embedded Microcontroller MCU
685-C8051F333-GM
8-bit 25MHz 4KB QFN Embedded Microcontroller MCU 685-C8051F333-GM
8-Bit MCU, 25MHz, 4KB FLASH, 8051, QFN-20 Product overview: C8051F333-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F333-GM can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 4KB FLASH, 8051, QFN-20 Product overview: C8051F333-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F333-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1267-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1267-ND
Microcontrollers 336-1267-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F333-GM - 1158571-C8051F333-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F333-GM
1158571-C8051F333-GM
Embedded - Embedded - Microcontrollers - C8051F333-GM 1158571-C8051F333-GM
Manufacturer: Silicon Labs Win Source Part Number: 1158571-C8051F333-GM Series: C8051F33x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 20-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F333 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): C8051F333-GMR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158571-C8051F333-GM
Series: C8051F33x
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 20-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F333
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): C8051F333-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F333-GM
8-bit Microcontrollers - MCU C8051F333-GM
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB LFO 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 4 kB LFO 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F333-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F333-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F333-GM
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Microcontrollers - C8051F333-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F333-GM
Microcontrollers C8051F333-GM
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F333-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F333-GM
Embedded - Microcontrollers C8051F333-GM
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F333-GM 336-1267-ND 1158571-C8051F333-GM C8051F333-GM C8051F333-GM C8051F333-GM C8051F333-GM
Product Name 8-bit 25MHz 4KB QFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051F333-GM 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.7500 KB 0.7680 KB 4 KB 768 KB 0.7680 KB
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART, USART, SMBus, 2-Wire SPI; UART; USART
Package Type Other; QFN Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers