Silicon Labs Microcontrollers C8051F332-GMR

Description
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F332-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F332-GMR-ND
Microcontrollers C8051F332-GMR-ND
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 4KB QFN Embedded Microcontroller MCU
685-C8051F332-GMR
8-bit 25MHz 4KB QFN Embedded Microcontroller MCU 685-C8051F332-GMR
8-Bit MCU, 25MHz, 4KB FLASH, 768B RAM, QFN-20 Product overview: C8051F332-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F332-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 4KB FLASH, 768B RAM, QFN-20 Product overview: C8051F332-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 4KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F332-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F332-GMR - 202162-C8051F332-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F332-GMR
202162-C8051F332-GMR
Embedded - Embedded - Microcontrollers - C8051F332-GMR 202162-C8051F332-GMR
Manufacturer: Silicon Labs Win Source Part Number: 202162-C8051F332-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: C8051F332 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): C8051F332-GM; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 202162-C8051F332-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: C8051F332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): C8051F332-GM;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU - 715-C8051F332-GMR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU
715-C8051F332-GMR
8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU 715-C8051F332-GMR
8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU

8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU

Supplier's Site
Embedded - Microcontrollers - C8051F332-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F332-GMR
Embedded - Microcontrollers C8051F332-GMR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F332-GMR
8-bit Microcontrollers - MCU C8051F332-GMR
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB LFO 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 4 kB LFO 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F332-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F332-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F332-GMR
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Microcontrollers - C8051F332-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F332-GMR
Microcontrollers C8051F332-GMR
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

8051 C8051F33x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F332-GMR-ND 685-C8051F332-GMR 202162-C8051F332-GMR 715-C8051F332-GMR C8051F332-GMR C8051F332-GMR C8051F332-GMR C8051F332-GMR
Product Name Microcontrollers 8-bit 25MHz 4KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F332-GMR 8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 0.7680 KB 0.7680 KB 4 KB 0.7680 KB 768 KB 0.7680 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details