Micro,8051,8k Flash,Comp,C8051F330
Micro,8051,8k Flash,Comp,C8051F330
Manufacturer: Silicon Labs
Win Source Part Number: 037665-C8051F330-GM
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 1x10b
Family Name: C8051F330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLP (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): C8051F330-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
8-Bit MCU, 8051, 25MHz, 8KB FLASH, 16 ADC, QFN Product overview: C8051F330-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F330-GM can be used for catalog matching and distributor lookup.
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)
IC MCU 8BIT 8KB FLASH 20MLP
IC MCU 8BIT 8KB FLASH 20MLP
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB LFO 8-bit MCU
8051 C8051F33x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-MLP (4x4)
8 Bit Microcontroller, Mixed Signal, C8051F33x, 25 MHz, 8 KB, 768 Byte, 20, MLP RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 20MLP
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 5268891 | 037665-C8051F330-GM | 685-C8051F330-GM | 336-1262-ND | C8051F330-GM | C8051F330-GM | C8051F330-GM | C8051F330-GM | 24M1242 | C8051F330-GM |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F330-GM | 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | 8 Bit Microcontroller, Mixed Signal, C8051F33X, 25 Mhz, 8 Kb, 768 Byte, 20, Mlp Rohs Compliant Silicon Labs | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| ROM | 8 KB | 8 KB | ||||||||
| Package Type | Other; Qfn | Other; 20-MLP (4x4) | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Pin Count | 20 | 20 | ||||||||
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs |