Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP C8051F326DK

Description
Win Source Part Number: 1002074-C8051F326DK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Utilized IC / Part: C8051F326 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Silicon Labs Other Names: 336-1306 Base Product Number: C8051 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1002074-C8051F326DK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Utilized IC / Part: C8051F326 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Silicon Labs Other Names: 336-1306 Base Product Number: C8051 Product Status: Not For New Designs RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1002074-C8051F326DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1002074-C8051F326DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1002074-C8051F326DK
Win Source Part Number: 1002074-C8051F326DK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 8-Bit Core Processor: 8051 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Utilized IC / Part: C8051F326 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Silicon Labs Other Names: 336-1306 Base Product Number: C8051 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1002074-C8051F326DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 8-Bit
Core Processor: 8051
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Utilized IC / Part: C8051F326
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Silicon Labs
Other Names: 336-1306
Base Product Number: C8051
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 336-1306-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-1306-ND
Embedded MCU, DSP Evaluation Boards 336-1306-ND
C8051F326 - 8051 MCU 8-Bit Embedded Evaluation Board

C8051F326 - 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - 8051
C8051F326DK
Development Boards & Kits - 8051 C8051F326DK
Development Boards & Kits - 8051 Development Kit for C8051F326 and F327 MCUs

Development Boards & Kits - 8051 Development Kit for C8051F326 and F327 MCUs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - C8051F326DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
C8051F326DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards C8051F326DK
C8051F326 EVAL BRD

C8051F326 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1002074-C8051F326DK 336-1306-ND C8051F326DK C8051F326DK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - 8051 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2018088 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System CPU; Microcontroller
Manufacturer Tensilica; Other
View Details
TB,GALI-74,DF782,50 OHM / RoHS - TB-409-74+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details