Silicon Labs USB Mixed Signal MCU C8051F326

Description
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.
Description
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Suppliers

Company
Product
Description
Supplier Links
USB Mixed Signal MCU - C8051F326 - Silicon Labs
Austin, TX, USA
USB Mixed Signal MCU
C8051F326
USB Mixed Signal MCU C8051F326
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.

The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Supplier's Site
USB Microcontroller - C8051F326 - Silicon Labs
Austin, TX, USA
USB Microcontroller
C8051F326
USB Microcontroller C8051F326
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O

Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.

The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Features:

  • 25–48 MIPS 8051 CPU
  • 16–64 kB Flash memory
  • 1536–5376 B RAM
  • USB 2.0
  • Integrated transceiver
  • Integrated clock recovery
  • 1 kB buffer RAM
  • Full (12 Mbps), or low-speed operation
  • Control endpoint plus six bi-directional endpoint pipes
  • 10-bit, 200 ksps ADC
  • Two asyncronous comparators
  • Voltage reference
  • Temperature sensor
  • 15–40 Digital I/O
Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F326 C8051F326
Product Name USB Mixed Signal MCU USB Microcontroller
Data Bus 8 Bit 8 Bit
Life Cycle Stage Saturation New
Clock Speed 25 MHz
Features Watchdog Timer; Oscillator Safeguard
Bits 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers