8-Bit MCU, 25MHz, 16KB FLASH, 1.5KB RAM, USB, UART, QFN-28 Product overview: C8051F326-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 1.5KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F326-GMR can be used for catalog matching and distributor lookup.
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 1027486-C8051F326-GM
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Family Name: C8051F326
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): Z8F1232QJ020SG; Z8F1233QJ020SG; C8051F311-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 28QFN
IC MCU 8BIT 16KB FLASH 28QFN
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 16KB FLASH 28QFN
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F326-GMR | C8051F326-GMR-ND | 1027486-C8051F326-GMR | C8051F326-GMR | C8051F326-GMR | C8051F326-GMR | C8051F326-GMR | C8051F326-GMR |
| Product Name | 8-bit 25MHz 16KB 1.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F326-GMR | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 1.5 KB | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| Supply Voltage | 3.3 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | |||
| Serial Interface | USB, UART, USART | UART; USART; USB | ||||||
| Package Type | Other; QFN | Other; 28-VFQFN Exposed Pad | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad |