Silicon Labs Microcontrollers C8051F326-GM

Description
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1296-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1296-5-ND
Microcontrollers 336-1296-5-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 25MHz 3.6V Embedded Microcontroller MCU
685-C8051F326-GM
8-bit 16KB 25MHz 3.6V Embedded Microcontroller MCU 685-C8051F326-GM
8-Bit 8051 MCU, 16KB FLASH, 25MHz, QFN, 2.7-3.6V Product overview: C8051F326-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 25MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 25MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F326-GM can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 16KB FLASH, 25MHz, QFN, 2.7-3.6V Product overview: C8051F326-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 25MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 25MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F326-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F326-GM - 771098-C8051F326-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F326-GM
771098-C8051F326-GM
Embedded - Embedded - Microcontrollers - C8051F326-GM 771098-C8051F326-GM
Manufacturer: Silicon Labs Win Source Part Number: 771098-C8051F326-GM Series: C8051F32x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 28-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: UART/USART, USB Peripherals: POR Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1.5K x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: C8051F326 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): Z8F1233QJ020SG; Z8F1232QJ020SG; C8051F326-GMR; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771098-C8051F326-GM
Series: C8051F32x
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 28-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: UART/USART, USB
Peripherals: POR
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: C8051F326
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): Z8F1233QJ020SG; Z8F1232QJ020SG; C8051F326-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - C8051F326-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F326-GM
Microcontrollers C8051F326-GM
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F326-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F326-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F326-GM
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
8-bit Microcontrollers - MCU 16KB USB - 715-C8051F326-GM - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16KB USB
715-C8051F326-GM
8-bit Microcontrollers - MCU 16KB USB 715-C8051F326-GM
8-bit Microcontrollers - MCU 16KB USB

8-bit Microcontrollers - MCU 16KB USB

Supplier's Site
Microcontrollers - C8051F326-GM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F326-GM
Microcontrollers C8051F326-GM
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F326-GM
8-bit Microcontrollers - MCU C8051F326-GM
8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 16 kB 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051F326-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F326-GM
Embedded - Microcontrollers C8051F326-GM
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1296-5-ND 685-C8051F326-GM 771098-C8051F326-GM C8051F326-GM C8051F326-GM 715-C8051F326-GM C8051F326-GM C8051F326-GM C8051F326-GM
Product Name Microcontrollers 8-bit 16KB 25MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F326-GM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 16KB USB Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 1.5 KB 1.5 KB 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131QC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details