Silicon Labs Microcontrollers C8051F321-GMR

Description
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)
Request a Quote Datasheet
Description
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F321-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F321-GMR-ND
Microcontrollers C8051F321-GMR-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB 2.25KB Embedded Microcontroller MCU
685-C8051F321-GMR
8-bit 25MHz 16KB 2.25KB Embedded Microcontroller MCU 685-C8051F321-GMR
8-Bit MCU, 25MHz, FLASH, 16KB, 2.25KB RAM, I2C, SPI, USB, UART, 3.3V, MLP-28 Product overview: C8051F321-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F321-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 16KB, 2.25KB RAM, I2C, SPI, USB, UART, 3.3V, MLP-28 Product overview: C8051F321-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F321-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F321-GMR - 089244-C8051F321-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F321-GMR
089244-C8051F321-GMR
Embedded - Embedded - Microcontrollers - C8051F321-GMR 089244-C8051F321-GMR
Manufacturer: Silicon Labs Win Source Part Number: 089244-C8051F321-GMR Packaging: Reel - TR Core Processor: 8051 Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Family Name: C8051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-MLP-EP (5x5) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Alternative Parts (Cross-Reference): C8051F321-GM; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 089244-C8051F321-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Family Name: C8051
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-MLP-EP (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Alternative Parts (Cross-Reference): C8051F321-GM;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - C8051F321-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F321-GMR
Microcontrollers C8051F321-GMR
IC MCU 8BIT 16KB FLASH 28MLP

IC MCU 8BIT 16KB FLASH 28MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F321-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F321-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F321-GMR
IC MCU 8BIT 16KB FLASH 28MLP

IC MCU 8BIT 16KB FLASH 28MLP

Supplier's Site
Embedded - Microcontrollers - C8051F321-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F321-GMR
Embedded - Microcontrollers C8051F321-GMR
IC MCU 8BIT 16KB FLASH 28MLP

IC MCU 8BIT 16KB FLASH 28MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F321-GMR
8-bit Microcontrollers - MCU C8051F321-GMR
8-bit Microcontrollers - MCU USB-Flash-16k-ADC-QF N28 OTP available (T321-GM)

8-bit Microcontrollers - MCU USB-Flash-16k-ADC-QFN28 OTP available (T321-GM)

Buy Now Datasheet
Microcontrollers - C8051F321-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F321-GMR
Microcontrollers C8051F321-GMR
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F321-GMR-ND 685-C8051F321-GMR 089244-C8051F321-GMR C8051F321-GMR C8051F321-GMR C8051F321-GMR C8051F321-GMR C8051F321-GMR
Product Name Microcontrollers 8-bit 25MHz 16KB 2.25KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F321-GMR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 13x10b
RAM 2.25 KB 2.25 KB 16 KB 2.25 KB 2.25 KB 2.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers