8-Bit 8051 MCU, 16KB FLASH, 25MHz, QFN-28 Product overview: C8051F321-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F321-GM can be used for catalog matching and distributor lookup.
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 012604-C8051F321-GM
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-MLP-EP (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU USB-Flash-16k-ADC-QF
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 28-MLP (5x5)
IC MCU 8BIT 16KB FLASH 28MLP
IC MCU 8BIT 16KB FLASH 28MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F321-GM | 336-1261-ND | 012604-C8051F321-GM | C8051F321-GM | C8051F321-GM | C8051F321-GM | C8051F321-GM |
| Product Name | 8-bit 16KB 25MHz QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F321-GM | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2.25 KB | 2.25 KB | 16 KB | 2.25 KB | 2.25 KB | ||
| Supply Voltage | 3.3 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; QFN | Other; 28-VFQFN Exposed Pad | Other; 28-MLP-EP (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |