Silicon Labs Embedded MCU, DSP Evaluation Boards C8051F320DK

Description
C8051F32x - 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
C8051F32x - 8051 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-1260-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-1260-ND
Embedded MCU, DSP Evaluation Boards 336-1260-ND
C8051F32x - 8051 MCU 8-Bit Embedded Evaluation Board

C8051F32x - 8051 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - C8051F320DK - 771097-C8051F320DK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - C8051F320DK
771097-C8051F320DK
Evaluation Boards - Embedded - MCU, DSP - C8051F320DK 771097-C8051F320DK
Manufacturer: Silicon Labs Win Source Part Number: 771097-C8051F320DK Type: MCU 8-Bit Core Processor: 8051 For Use With/Related Products: C8051F32x Mounting: Fixed Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 771097-C8051F320DK
Type: MCU 8-Bit
Core Processor: 8051
For Use With/Related Products: C8051F32x
Mounting: Fixed
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - C8051F320DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
C8051F320DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards C8051F320DK
C8051F32X EVAL BRD

C8051F32X EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-1260-ND 771097-C8051F320DK C8051F320DK
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - C8051F320DK Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products