Silicon Labs USB Mixed Signal MCU C8051F320

Description
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.
Request a Quote Datasheet
Description
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Mixed Signal MCU - C8051F320 - Silicon Labs
Austin, TX, USA
USB Mixed Signal MCU
C8051F320
USB Mixed Signal MCU C8051F320
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.

The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Supplier's Site
USB Microcontroller - C8051F320 - Silicon Labs
Austin, TX, USA
USB Microcontroller
C8051F320
USB Microcontroller C8051F320
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications. Features: 25–48 MIPS 8051 CPU 16–64 kB Flash memory 1536–5376 B RAM USB 2.0 Integrated transceiver Integrated clock recovery 1 kB buffer RAM Full (12 Mbps), or low-speed operation Control endpoint plus six bi-directional endpoint pipes 10-bit, 200 ksps ADC Two asyncronous comparators Voltage reference Temperature sensor 15–40 Digital I/O

Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution.

The USB MCUs feature an on-board universal serial bus (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and PWM generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB applications.

Features:

  • 25–48 MIPS 8051 CPU
  • 16–64 kB Flash memory
  • 1536–5376 B RAM
  • USB 2.0
  • Integrated transceiver
  • Integrated clock recovery
  • 1 kB buffer RAM
  • Full (12 Mbps), or low-speed operation
  • Control endpoint plus six bi-directional endpoint pipes
  • 10-bit, 200 ksps ADC
  • Two asyncronous comparators
  • Voltage reference
  • Temperature sensor
  • 15–40 Digital I/O
Supplier's Site
Microcontrollers - C8051F320-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F320-ND
Microcontrollers C8051F320-ND
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F320 - 914601-C8051F320 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F320
914601-C8051F320
Embedded - Embedded - Microcontrollers - C8051F320 914601-C8051F320
Manufacturer: Silicon Labs Win Source Part Number: 914601-C8051F320 Series: C8051F32x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: 8051 Speed: 25MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: C8051F32 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 914601-C8051F320
Series: C8051F32x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: 8051
Speed: 25MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: C8051F32
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB 2.25KB Embedded Microcontroller MCU
685-C8051F320
8-bit 25MHz 16KB 2.25KB Embedded Microcontroller MCU 685-C8051F320
8-Bit MCU, 25MHz, 16KB FLASH, 2.25KB RAM, LQFP-32 Product overview: C8051F320 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F320 can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 16KB FLASH, 2.25KB RAM, LQFP-32 Product overview: C8051F320 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 2.25KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 2.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F320 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F320 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F320
Microcontrollers C8051F320
8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

8051 C8051F32x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F320 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F320
Embedded - Microcontrollers C8051F320
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F320 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F320
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F320
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F320 C8051F320 C8051F320-ND 914601-C8051F320 685-C8051F320 C8051F320 C8051F320 C8051F320
Product Name USB Mixed Signal MCU USB Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - C8051F320 8-bit 25MHz 16KB 2.25KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Saturation New Removed; Obsolete Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; Oscillator Safeguard
Bits 16 Bit Other; 10-bit, 17ch., 200 ksps Other; A/D 17x10b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CSL40MCABXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers